EN
  • EN
  • DE

MAX4517CSA

Part No MAX4517CSA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual-Supply, Low-On-Resistance, SPST, CMOS Analog Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 073602-MAX4517CSA
Package Tube;Tube
Product Status Obsolete
Switch Circuit SPST - NC
Multiplexer/Demultiplexer Circuit 1:1
Number of Circuits 1
On-State Resistance (Max) 20 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Voltage - Supply, Dual (V±) ±1 V ~ 6 V
Switch Time (Ton, Toff) (Max) 100ns, 75ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC;5;9;7;10;8;3;4;2;1;5503;1662;2837;1014;785;4991;505;175;516;600062;31;5796;5272;600039;600008;600026;1245;1725;600010;600060;1465;150;1589;600066;14;1727;2129;816;954;568;488;600013;20;2156;846;3565;1568;497;5536;296;893;264;4518;3351;742;818;0;20380;58119;435;1155;110;86;463;75;87;79;492;83;93607;94305;94308;94307;93603;93618;120866;10934;111272;123726;117449;21428;77495;109411;128627;128624;117267;117268;117269;117266;62;3;2;243;250;1;17;6;0;2;4;7;1;228180;228233;228234;249098;425022;664307;1;340379;340386;340435;340464;741724;685060;340489;431508;340490;340491;434654;405670;405707;804745;405720;804891;733666;741725;741721;719685;719689;405801;758119;734770;750480;719686;719683;405967;741723;473633;719681;406576;719682;406577;719687;406578;406579;719680;719679;809066;63478;63596;434653;63662;137551;137560;137578;137587;180392;211518;211529;211534;674057;285354;285360;285363;425022;105361;105362;105363;105365;187081;1;1;2;3;4;5;6;8;10;12;14;16;32;64;85743;94638;105893;147822;157047;157049;182444;182446;189635;193043;193045;195806;198068;199411;213411;213413;218562;221338;221339;225202;225203;236913;236915;240201;243224;243226;255957;255960;262407;273137;275098;276574;277493;286352;290880;291699;299228;299230;302269;120732;45716;44700;48622;47421;51084;52994;55456;55459;57641;57642;61114;60396;168505;125210;125211;126900;128632;130144;131948;134740;136135;137359;202359;202363;171984;173050;174089;176347;178376;228130;228134;206174;208490;209376;210214;210803;248990;248994;230896;231491;231991;232398;233057;233058;234521;267101;267103;251609;253182;254123;281168;281169;270730;271386;271808;294694;294695;283581;305355;296862;297453;298454;74164;65957;80243;80244;76049;87483;87485;82247;92452;89167;89539;97167;103444;98661;108427;112554;116385;119666;143571;143573;149356;151839;154983;159159;159160;161361;167543;184487;184488;186376;191973;194780;198771;200167;201564;215204;222285;226004;238650;246969;257579;263057;274080;278156;280176;287551;654841;291403;299882;302662;303292;69506;70035;70643;71324;71598;77455;78949;79664;84241;85824;90212;91413;94728;95965;100625;101681;105987;106965;110716;111568;114668;115009;118241;118893;140798;145280;153556;157253;160417;162431;162432;164535;182678;182679;190022;193185;195873;199485;213614;213615;221477;225271;237299;574358;574359;256128;262509;273302;277608;286530;290963;299350;120361;48521;55248;61014;131743;202061;176187;1;45682;43725;168404;130097;202243;228025;206121;248827;230860;73892;73896;103267;116236;143329;146364;184272;184273;214946;214949;214950;222123;223358;238333;238334;238335;243820;257415;257416;257417;273900;273901;287407;287408;299760;69147;69148;69149;77344;84124;84125;90102;685366;100453;100454;100455;105893;114572;118156;140562;140564;140565;145207;157047;157048;157049;162356;182444;182445;182446;187394;193043;199411;213411;213412;213413;236913;236914;236915;243224;255957;255959;255960;262407;273137;277493;279769;286352;286354;290880;299228;300154;302269;120732;120733;120734;41591;45716;48622;47021;47421;51084;51085;55456;55459;59392;61114;61116;62854;168505;168506;168508;130144;131948;131949;131950;134740;202359;202362;202363;171984;176347;176349;177381;228130;228133;228134;208490;248990;248992;248994;230896;233887;267101;267102;267103;251389;281168;294694;294695;282670;284137;305355;74164;80256;512091;87483;87484;103444;103445;103446;108428;104837;11
Ultra Librarian 3D Model Ultra Librarian MAX4517CSA CAD Model

Description

The MAX4517CSA from Maxim Integrated is a precision, monolithic, dual single-pole/double-throw (SPDT) analog switch that offers high performance in a small package, making it well-suited for a variety of applications. This versatile component is designed to function as an analog signal switch, multiplexer, or demultiplexer, providing significant flexibility for designers.

Key Features

  • Low Voltage Operation: The device operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, accommodating a wide range of applications.
  • Low On-Resistance: With a low on-resistance of 100Ω (max) matched to within 5Ω between channels and flat (0.8Ω max) over the specified signal range, the MAX4517CSA ensures signal integrity and reduces signal loss.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation parameters are minimized, making the MAX4517CSA ideal for use in sensitive analog signal routing applications.
  • Fast Switching Times: The switch features fast switching times (tON = 175ns max, tOFF = 145ns max), which is beneficial for applications requiring high-speed operation.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection up to 2000V, thus offering robustness for industrial environments.
  • Low Power Consumption: The device boasts low power consumption, which is critical for power-sensitive applications.

Applications

The MAX4517CSA is suitable for a wide range of applications including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Relay Replacement

Package and Quality

The MAX4517CSA comes in a compact 8-pin SOIC package, which saves space on printed circuit boards. Maxim Integrated ensures high-quality standards for reliability and performance, making the MAX4517CSA a reliable choice for critical applications across various industries.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4164 $63.7380
100+ $1.1622 $116.2200
155+ $1.1259 $174.5145
215+ $1.0896 $234.2640
275+ $1.0533 $289.6575
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess