EN
  • EN
  • DE

ISL9V3036S3S

Part No ISL9V3036S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 300mJ, 360V, N-Channel Ignition IGBT | IGBT 360V 21A 150W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 360V
Current - Collector (Ic) (Maximum) 21A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 6A
Maximum Power 150W
Input Type Logic
Gate Charge 17nC
Td (on/off) at 25°C -/4.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V3036
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190570-ISL9V3036S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V3036S3S CAD Model

Description

ISL9V3036S3S - EcoSPARK® 300mJ, 360V N-Channel Ignition IGBT

The ISL9V3036S3S from ON Semiconductor is a state-of-the-art ignition insulated-gate bipolar transistor (IGBT) designed for demanding automotive ignition applications. This high-performance, N-channel IGBT is part of ON Semiconductor's EcoSPARK® family, which is renowned for its energy efficiency and robustness, making it an ideal choice for modern ignition systems.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (Vce) of 360V, the ISL9V3036S3S is capable of handling high voltage requirements, ensuring reliable operation in a wide range of automotive ignition systems.
  • High Current Pulsed: This IGBT can handle high pulsed currents, which is essential for generating the strong spark needed for ignition, thereby improving engine start-up and reducing emissions.
  • Low Saturation Voltage: The low on-state voltage reduces conduction losses, which improves efficiency and thermal performance, contributing to the longevity of the device.
  • Robust Design: The ISL9V3036S3S is designed to withstand the harsh conditions of automotive environments, including high temperatures and vibrations.
  • High Energy Pulsed: With a 300mJ rating, this IGBT can handle high energy pulses, ensuring a reliable ignition every time.

Applications

  • Automotive ignition coils
  • Direct ignition systems
  • Waste spark ignition systems

Performance and Reliability

The ISL9V3036S3S is built with ON Semiconductor's advanced technology, which ensures that it not only meets the performance expectations but also provides exceptional reliability. Its robust design ensures that it can operate under extreme conditions, making it a reliable component for any automotive ignition system.

Product Summary

The ISL9V3036S3S is a crucial component for automotive applications requiring high-efficiency and durable ignition solutions. Its high voltage and current capabilities, combined with low saturation voltage and robust design, make it an excellent choice for manufacturers looking to improve their ignition systems with a component that offers both performance and reliability.

With its advanced features and proven performance, the ISL9V3036S3S by ON Semiconductor stands out as a leading choice for automotive ignition IGBTs.

You May Also Be Interested in

Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8330 $64.1550
80+ $1.5038 $120.3040
120+ $1.4576 $174.9120
165+ $1.4103 $232.6995
215+ $1.3629 $293.0235
285+ $1.2220 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess