EN
  • EN
  • DE

TLV4082DBVR

Part No TLV4082DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER COMPARATOR  /  Comparator General Purpose Open-Drain SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV40x2
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Propagation Delay (Max) 10µs (Typ)
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV4082
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4082DBVRTR
Standard Package 3,000
Win Source Part Number 978590-TLV4082DBVR
Ultra Librarian 3D Model Ultra Librarian TLV4082DBVR CAD Model

Description

Product Overview: Texas Instruments TLV4082DBVR

The Texas Instruments TLV4082DBVR is a cutting-edge voltage comparator that offers a perfect blend of precision, power efficiency, and versatility, making it an ideal choice for a wide range of applications. This device is designed to provide a reliable solution for systems that require voltage monitoring and level detection with high accuracy.

Key Features

  • Low Power Consumption: The TLV4082DBVR operates with a very low current, making it suitable for battery-powered and portable applications where power conservation is crucial.
  • High Precision: With its precise voltage comparison capabilities, this comparator ensures that voltage levels are monitored accurately, which is essential for maintaining system stability and performance.
  • Wide Supply Voltage Range: This device supports a broad range of supply voltages, enhancing its adaptability to different circuit configurations and ensuring compatibility with various logic levels.
  • Fast Response Time: The TLV4082DBVR provides quick response times, which is vital for applications that require rapid detection of voltage changes.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor, simplifying circuit design.
  • Small Package: Available in a compact SOT-23-5 package, the TLV4082DBVR saves valuable board space and is ideal for space-constrained applications.

Applications

The TLV4082DBVR is versatile enough to be used in a variety of sectors, including consumer electronics, automotive systems, power management circuits, and industrial controls. Its precise voltage comparison makes it a go-to for applications such as:

  • Voltage level monitoring
  • Battery management systems
  • Window comparators
  • Threshold detectors
  • Signal conditioning
  • Relay drivers

With its combination of features, the Texas Instruments TLV4082DBVR is a robust solution for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether it's for simple voltage detection or more complex signal processing tasks, this comparator is engineered to meet the demands of modern electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7169 $51.5070
75+ $1.4087 $105.6525
110+ $1.3647 $150.1170
155+ $1.3207 $204.7085
200+ $1.2767 $255.3400
265+ $1.1446 $303.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess