EN
  • EN
  • DE

HUF75639S3S

Part No HUF75639S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 56A, 100V, 0.025 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 100V 56A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 56A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 25mOhm at 56A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 130nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2000pF at 25V
Power Dissipation (Maximum) 200W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182440-HUF75639S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75639S3S CAD Model

Description

The HUF75639S3S is a high-performance, N-Channel UltraFET Power MOSFET manufactured by ON Semiconductor. This power MOSFET is designed to handle high levels of electrical current and voltage with great efficiency, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Low On-Resistance: The device features a very low on-state resistance (RDS(on)), which reduces power loss and improves overall efficiency, especially in applications where high current flows are common.
  • High Current Capability: With the ability to handle continuous drain currents (ID) up to 56A, this MOSFET can be used in power-intensive applications without the risk of performance degradation.
  • 175°C Operating Temperature: Its high-temperature performance is suitable for applications that may experience elevated temperatures, ensuring reliability and stability within a wide range of operating conditions.
  • Logic Level Gate Drive: The HUF75639S3S can be driven by logic-level voltages, making it compatible with modern microcontrollers and easier to integrate into digital systems.

Applications:

The robustness and versatility of the HUF75639S3S MOSFET make it an excellent choice for various applications, including:

  • Power Supply Circuits
  • DC to DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Package and Quality:

ON Semiconductor's HUF75639S3S comes in a surface-mount D2PAK package, which is widely used in the industry for its compact size and durability. The device also meets rigorous quality standards, ensuring high reliability for critical applications.

With its combination of efficiency, reliability, and performance, the HUF75639S3S from ON Semiconductor stands out as a top choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess