EN
  • EN
  • DE

HUF75617D3S

Part No HUF75617D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 16A, 100V, 0.090 Ohm, N-Channel, UltraFET Power MOSFETs | MOSFET N-CH 100V 16A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 16A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 90mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 39nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 570pF at 25V
Power Dissipation (Maximum) 64W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1182438-HUF75617D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75617D3S CAD Model

Description

Introducing the HUF75617D3S MOSFET by ON Semiconductor

The HUF75617D3S is a cutting-edge N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, offering a robust solution for power management challenges.

Key Features

  • High Current Handling: The HUF75617D3S is capable of conducting a substantial amount of current, making it suitable for high-power applications.
  • Low On-Resistance: With an exceptionally low on-resistance (RDS(on)), this MOSFET ensures minimal power loss and increased efficiency in your circuit designs.
  • Fast Switching Speed: The device is engineered for rapid switching, reducing transition losses and improving performance in high-frequency operations.
  • Robust Thermal Performance: The MOSFET is encapsulated in a durable package that provides excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The HUF75617D3S from ON Semiconductor is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The HUF75617D3S MOSFET is no exception and is manufactured with the highest quality materials, ensuring long-term reliability for your critical applications.

Environmental Compliance

Adhering to environmental regulations, the HUF75617D3S is designed with eco-friendly materials and processes. It complies with RoHS directives, making it a responsible choice for designers looking to create sustainable and environmentally friendly products.

Conclusion

Whether you are developing power management systems for consumer electronics, automotive, or industrial applications, the HUF75617D3S from ON Semiconductor provides the efficiency, reliability, and performance needed to drive your innovations forward. Trust ON Semiconductor to power your designs with state-of-the-art components that set the standard for modern electronics.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess