EN
  • EN
  • DE

MC14503BDR

Part No MC14503BDR
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830375-MC14503BDR
Ultra Librarian 3D Model Ultra Librarian MC14503BDR CAD Model

Description

Product Overview: MC14503BDR from ON Semiconductor

The MC14503BDR is a high-quality CMOS Hex Non-Inverting Buffer/Converter designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit is specifically engineered to interface between two different voltage domains, making it an essential component in a wide array of digital applications where signal integrity is paramount.

Key Features

  • Voltage Conversion: The MC14503BDR is adept at converting logic level voltages, allowing compatibility between different systems operating at distinct voltage levels.
  • Hex Buffer: It contains six independent non-inverting buffer circuits, providing ample interfacing capability within a single package.
  • High Impedance: The high impedance of the MC14503BDR minimizes loading on the input source, preserving signal integrity and reducing power consumption.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply levels and enhancing its versatility in different circuit designs.

Applications

The versatility of the MC14503BDR makes it suitable for a variety of applications, including but not limited to:

  • Logic level shifting for interfacing TTL or CMOS logic circuits operating at different voltage levels.
  • Signal buffering to prevent signal degradation over long distances or in high-fanout scenarios.
  • Acting as a line driver for improved drive capability and signal integrity.
  • Use in data acquisition systems, microcontroller interfaces, and communication systems where reliable voltage translation is required.

Product Specifications

The MC14503BDR is offered in a SOIC-16 package, ensuring a compact footprint for space-constrained applications. It has a wide operating temperature range, making it suitable for industrial environments. This product is also characterized by its low power consumption, contributing to energy-efficient designs.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14503BDR is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. Its robust design and manufacturing process make it a trusted choice for engineers and designers looking for a dependable buffer/converter solution.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess