Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Tri-State
Current - Output / Channel 25mA
Data Rate 2.5MBd
Propagation Delay tpLH / tpHL (Maximum) 300ns, 300ns
Rise / Fall Time 80ns, 25ns
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 10mA
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174938-FOD2200T
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2200T CAD Model

Description

Introducing the FOD2200T High-Speed Logic Gate Optocoupler

The FOD2200T from ON Semiconductor is a state-of-the-art high-speed logic gate optocoupler that provides an optimal solution for various digital signal isolation requirements. Designed with cutting-edge technology, this optocoupler is perfect for applications where signal integrity and insulation are critical. The FOD2200T is part of a family of devices that deliver exceptional performance and reliability for a broad range of industrial, communication, and office automation systems.

Key Features

  • High-Speed Performance: The FOD2200T offers high-speed data transmission capabilities, with a 25 Mbps (typical) signaling rate, making it ideal for fast communication systems that require accurate and reliable data transfer.
  • Electrical Isolation: With an input-to-output isolation voltage of 3750 Vrms, this optocoupler ensures that electronic circuits are protected from high voltages, spikes, and transients, thus providing safety and preventing damage to sensitive components.
  • TTL Compatible: It is designed to be compatible with TTL logic levels, ensuring ease of integration into existing systems without the need for additional level-shifting hardware.
  • Low Power Consumption: The device operates with low power consumption, which makes it suitable for energy-sensitive applications.
  • 8-Pin DIP Package: The FOD2200T comes in a standard 8-pin DIP package, which is widely used and recognized in the industry, ensuring easy mounting and compatibility with various PCB designs.
  • Temperature Range: It is operational over a wide temperature range from -40°C to +100°C, allowing it to perform reliably in extreme environmental conditions.

Applications

The versatility of the FOD2200T allows it to be used in a diverse array of applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Computer peripheral interfaces
  • Isolation in modems and telecom equipment
  • Switching power supplies

With its robust design and high-speed data transmission capabilities, the FOD2200T is a reliable and efficient choice for designers looking to maintain signal fidelity and electrical isolation in their digital applications. ON Semiconductor continues to lead the way in providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Need more? Email Us
ECAD model for HCPL-0738-500
Broadcom Limited
OPTOISO 7.5KV OPEN COLL 10DIP
Lowest to $3.9367
ECAD model for ACNV4506-000E
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $11.8472
ECAD model for ACPL-M61U-000E
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-DIP / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for EL2631
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Need more? Email Us
ECAD model for HCNW137
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.4463
ECAD model for HCNW4506
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $8.7579
ECAD model for HCPL-M611
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Lowest to $12.7963
ECAD model for ACPL-K75T-560E
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011W

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention