EN
  • EN
  • DE
  • IT

HMAA2705

Part No HMAA2705
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 50% at 5mA
Current Transfer Ratio (Maximum) 300% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 40V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181068-HMAA2705
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMAA2705 CAD Model

Description

The HMAA2705 from ON Semiconductor is a robust and versatile optocoupler device designed to provide electrical isolation between input and output circuits. This high-performance component is a crucial element for systems requiring signal isolation for safety and noise immunity purposes. The HMAA2705 is particularly suited for applications in industrial control systems, power supply units, telecommunications, and other electronic devices that operate in demanding environments.

Key Features

  • High Isolation Voltage: The device offers a high isolation voltage of 3750Vrms, ensuring effective electrical separation and protection against high voltage transients.
  • High Current Transfer Ratio (CTR): With a CTR range from 50% to 600%, the HMAA2705 provides reliable signal transfer from input to output.
  • Wide Operating Temperature Range: It operates over a temperature range of -55°C to +100°C, making it suitable for harsh industrial conditions.
  • Industry Standard Dual-in-line Package: Encased in a 6-pin DIP, it is compatible with standard PCB layouts, simplifying the design and integration process.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, minimizing the ecological footprint and enabling use in a wide range of markets.

Applications

The HMAA2705 is ideal for a variety of applications where signal integrity and isolation are critical. These include:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital logic ground isolation
  • Motor control circuits

Performance and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the HMAA2705 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. The HMAA2705 is a testament to ON Semiconductor's dedication to providing solutions that engineers can trust for critical applications.

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess