The HMA2701BR2 from ON Semiconductor is a high-performance phototransistor optocoupler that offers excellent isolation and switching characteristics for a variety of applications. This optoelectronic device is designed to transfer electrical signals between two isolated circuits by using light waves to preserve signal integrity while providing electrical isolation up to 5000Vrms.
Key Features
- High Isolation Voltage: The device boasts a high isolation voltage of 5000Vrms, which provides superior insulation and protection against high voltage transients.
- High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 70V, it can be used in circuits with higher voltage levels without breakdown.
- Industry Standard Dual-in-line Package: Housed in a standard 6-pin DIP package, it is compatible with most PCB designs and easy to incorporate into a wide range of applications.
- Fast Switching Times: The device features fast switching times, with a typical rise time of 4μs and fall time of 3μs, enabling it to be used in applications requiring quick response times.
- Low Saturation Voltage: It provides a low collector saturation voltage, which enhances power efficiency by reducing voltage drop and power loss during operation.
Applications
The HMA2701BR2 is suitable for various applications where signal isolation is critical, such as:
- DC-DC converters
- Signal transmission between systems of different potentials and impedances
- Power supply regulation and control
- Computer peripheral interfacing
- Telecommunications equipment
- AC motor starters
- Relay driving circuits
Product Specifications
Parameter
Value
Isolation Voltage
5000Vrms
Collector-Emitter Voltage (Vceo)
70V
Current Transfer Ratio (CTR)
50% to 600%
Rise Time (tr)
4μs
Fall Time (tf)
3μs
For engineers and designers looking for a reliable and efficient way to maintain signal integrity and electrical isolation, the HMA2701BR2 from ON Semiconductor is an excellent choice that combines performance with industry-standard packaging.