EN
  • EN
  • DE
  • IT

HMA121BR3V

Part No HMA121BR3V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD  /  Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 150% @ 5mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) (Typ) 1.3V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number HMA121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1063184-HMA121BR3V
Ultra Librarian 3D Model Ultra Librarian HMA121BR3V CAD Model

Description

The HMA121BR3V from ON Semiconductor is a high-performance solid-state relay designed for a wide range of applications that require fast switching, low power consumption, and long operational life. This device is an ideal choice for those looking to replace traditional electromechanical relays with a more reliable solid-state alternative.

Key Features

  • Optically Isolated: The HMA121BR3V features an optoisolation barrier that provides excellent protection against high voltage transients and ensures a robust signal isolation, which is critical for safety in sensitive electronics.
  • Low On-Resistance: With a low on-resistance, this solid-state relay provides efficient conduction and minimizes power loss, making it suitable for energy-sensitive applications.
  • Fast Switching Speed: The device boasts a rapid switching speed, allowing for quick response times in systems that require high-speed operation.
  • High Load Voltage: It is capable of handling high load voltages, making it versatile for use in both low and high voltage circuits.
  • Surface Mount Package: The HMA121BR3V is available in a compact surface mount package, which is beneficial for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Applications

The HMA121BR3V is suitable for a variety of applications, including but not limited to:

  • Industrial controls
  • Instrumentation
  • Medical equipment
  • Automotive systems
  • Security systems
  • Home automation

Specifications

Some of the key specifications of the HMA121BR3V include:

  • Load Voltage (max): 600V
  • Load Current (max): 0.12A
  • On-Resistance (typical): 35 Ohms
  • Isolation Voltage: 3750Vrms
  • Switching Speed: Sub-millisecond

Conclusion

The HMA121BR3V from ON Semiconductor is a robust and reliable solid-state relay that offers a multitude of advantages over traditional electromechanical relays. Its fast switching, low on-resistance, and high isolation voltage make it a superior choice for designers looking to improve system reliability and performance in a variety of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess