EN
  • EN
  • DE

VOMA617A-3X001T

Part No VOMA617A-3X001T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description SINGLE CHANNEL, 80V, SOP-4 PHOTO / Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 200% @ 5mA
Turn On / Turn Off Time (Typ) 4.9µs, 3.3µs
Rise / Fall Time (Typ) 2.3µs, 3.2µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.33V
Current - DC Forward (If) (Max) 20 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 110°C
Mounting Surface Mount
Case / Package 4-SMD, Gull Wing
Supplier Device Package 4-SOP
Base Product Number VOMA617
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number VOMA617A-3X001TDKR,VOMA617A-3X001TTR,VOMA617A-3X001T-ND,VOMA617A-3X001TCT
Standard Package 2,000
Win Source Part Number 1331923-VOMA617A-3X001T
Ultra Librarian 3D Model Ultra Librarian VOMA617A-3X001T CAD Model

Description

The Vishay Semiconductor Opto Division electronic component with Win Source Part Number 1331923-VOMA617A-3X001T is a standard package of 2,000 isolators>optoisolators - transistor, photovoltaic output.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Win Source Part Number: 1331923-VOMA617A-3X001T
  • Packaging: Reel - TR
  • Mounting Style: Surface Mount
  • Output Type: Transistor
  • Input Type: DC
  • Current - DC Forward (If) (Max): 20 mA
  • Voltage - Forward (Vf) (Typ): 1.33V
  • Rise/Fall Time (Typ): 2.3μs, 3.2μs
  • Current - Output/Channel: 50mA
  • Number of Channels: 1
  • Voltage - Isolation: 3750Vrms
  • Current Transfer Ratio (Min): 100% @ 5mA
  • Voltage - Output (Max): 80V
  • Vce Saturation (Max): 400mV
  • Current Transfer Ratio (Max): 200% @ 5mA
  • Turn On/Turn Off Time (Typ): 4.9μs, 3.3μs
  • Temperature Range - Operating: -40°C ~ 110°C
  • ECCN: EAR99
  • HTSUS: 8541.49.8000
  • Other Part Numbers: VOMA617A-3X001TDKR,VOMA617A-3X001TTR,VOMA617A-3X001T-ND,VOMA617A-3X001TCT
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9284 $51.0620
135+ $0.7617 $102.8295
205+ $0.7379 $151.2695
285+ $0.7141 $203.5185
365+ $0.6903 $251.9595
485+ $0.6189 $300.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess