EN
  • EN
  • DE

HCPL3700W

Part No HCPL3700W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV DARLINGTON 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Darlington Output 2500Vrms 1 Channel 8-MDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.400", 10.16mm)
Case / Package 8-MDIP
Family Name HCPL37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number HCPL-3700W, HCPL3700W-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920041-HCPL3700W
Ultra Librarian 3D Model Ultra Librarian HCPL3700W CAD Model

Description

ON Semiconductor HCPL3700W Optoisolator

The ON Semiconductor HCPL3700W is a robust voltage/current threshold detection optoisolator designed to provide a high degree of electrical isolation between input and output. This product is ideal for a variety of applications where accurate voltage sensing is crucial, such as industrial controls, microprocessor system interfaces, power supply monitors, and motor controls.

Key Features:

  • High Isolation Voltage: The HCPL3700W offers an impressive isolation voltage of 3750 Vrms for 1 minute, providing a high level of protection against high voltage transients and ensuring reliable operation in electrically noisy environments.
  • Wide Operating Voltage Range: It operates within a wide range of input voltages from 5 V to 24 V, making it versatile for interfacing with both digital and analog signals.
  • Dual Threshold Detection: The device features dual threshold voltage detection, which allows for precision sensing of voltage levels, critical for monitoring and control applications.
  • Integrated Photodetector: The integrated photodiode and signal processing circuitry ensure a high common-mode rejection ratio, minimizing the potential for erroneous signals due to noise.
  • Output Configuration: The HCPL3700W provides an open-collector output, allowing for easy interfacing with other circuit components and logic systems.

Applications:

  • Industrial Controls
  • Microprocessor System Interfaces
  • Power Supply Monitors
  • Motor Controls
  • Signal Isolation and Processing

Constructed with ON Semiconductor's commitment to quality, the HCPL3700W optoisolator is a reliable choice for systems that require accurate voltage sensing with isolation. Its durable design and flexible features make it an essential component for a wide range of electronic applications.

Technical Specifications:

Parameter Value Isolation Voltage 3750 Vrms Input Voltage Range 5 V to 24 V Output Type Open-collector

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess