EN
  • EN
  • DE

MAX211EGAI

Part No MAX211EGAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702525-MAX211EGAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX211EGAI CAD Model

Description

Introducing the MAX211EGAI - A High-Performance Interface Solution

The MAX211EGAI, crafted by the renowned Maxim Integrated, is a quintessential component for communication and data transfer in electronic systems. This integrated circuit is a part of the MAX211 series, which is known for its robust interface solutions designed for serial communication. This particular model is tailored to provide reliable and efficient operation in a variety of applications, making it a versatile choice for designers and engineers.

Key Features and Benefits

  • Integrated Charge Pump: The MAX211EGAI comes with an onboard charge pump circuit that generates the necessary voltage levels for RS-232 communication from a single 5V supply. This feature eliminates the need for multiple power supplies, simplifying design and reducing component count.
  • High Data Rate: Capable of facilitating data rates up to 120 kbps, this device ensures swift and efficient data exchange, making it suitable for high-speed applications.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection up to ±15kV, the MAX211EGAI is designed to withstand harsh electrical environments, enhancing the durability and longevity of your product.
  • Low Power Shutdown: The device includes a low power shutdown mode that significantly reduces power consumption when not in active use, contributing to energy-efficient operation.
  • Multiple Drivers and Receivers: The IC features four drivers and five receivers, providing ample interfaces for multiple RS-232 connections within a single chip.

Applications

The versatility of the MAX211EGAI makes it an ideal choice for a broad spectrum of applications, including:

  • Point-of-Sale (POS) Systems
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Devices
  • Computer Peripheral Interfaces

Package and Reliability

The MAX211EGAI is available in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that each device meets high standards of reliability and performance.

In summary, the MAX211EGAI from Maxim Integrated is a high-quality, feature-rich RS-232 interface IC that provides a reliable solution for serial communication in a multitude of electronic systems. Its robust feature set and compact design make it an excellent choice for designers looking to enhance their applications with efficient and dependable data transfer capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess