EN
  • EN
  • DE

D27C4000D-15

Part No D27C4000D-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028866-D27C4000D-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C4000D-15 CAD Model

Description

The D27C4000D-15, manufactured by NEC, is a 4Mbit (512K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). This memory device is designed for applications requiring non-volatile storage, where data needs to be retained even when power is removed. The "-15" suffix typically indicates the access time of 150ns.

Applications

  • Embedded Systems: Storage of firmware, boot code, and configuration data.
  • Industrial Control Systems: Storing program instructions and calibration parameters.
  • Telecommunications Equipment: Storing configuration settings and network protocols.
  • Medical Devices: Storing diagnostic data and operating parameters.
  • Automotive Electronics: Storing engine control parameters and diagnostic codes.

Features

  • 4Mbit (512K x 8) Capacity: Provides ample storage for program code and data.
  • CMOS Technology: Offers low power consumption.
  • Fast Access Time: 150ns access time ensures quick data retrieval.
  • Erasable and Programmable: Can be erased using UV light and reprogrammed.
  • Non-Volatile Storage: Retains data even when power is off.

Benefits

  • Reliable Data Storage: Ensures long-term data retention.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Performance: Enables quick access to stored data.
  • Flexibility: Can be reprogrammed to update firmware or data.
  • Cost-Effective Solution: Provides a reliable and cost-effective storage solution.

Additional Details

The D27C4000D-15 is a reliable and widely used EPROM for a variety of embedded applications. Its non-volatile nature makes it ideal for storing critical data and program code. The UV erasable feature allows for easy updates and modifications.

The device typically operates on a single 5V power supply. Detailed specifications, including timing diagrams, electrical characteristics, and packaging information, can be found in the manufacturer's datasheet. Proper handling and programming procedures are essential to ensure the integrity of the stored data.

While newer memory technologies like flash memory have become more prevalent, EPROMs like the D27C4000D-15 still find use in legacy systems and applications where their specific characteristics are advantageous.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess