EN
  • EN
  • DE

HCPL2731SD

Part No HCPL2731SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Low Input Current High Gain Split Darlington Optocouplers | OPTOISO 2.5KV 2CH DARL 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Number of Channels 2
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 500% at 1.6mA
Turn On / Turn Off Time 300ns, 5μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 18V
Current - Output / Channel 60mA
Voltage - Forward (Vf) 1.3V
Current - DC Forward (If) (Maximum) 20mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179102-HCPL2731SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL2731SD CAD Model

Description

The HCPL2731SD is a robust, high-speed optocoupler from ON Semiconductor, designed to provide reliable electrical signal isolation in a wide range of industrial and commercial applications. This optocoupler features a high-speed integrated photodetector and a gallium-aluminum-arsenide infrared LED, which work together to offer excellent isolation performance.

Key Features

  • High Isolation Voltage: The HCPL2731SD offers an isolation voltage of 5000 Vrms, ensuring that signals are transmitted without interference from high voltages on the power side.
  • High-Speed Data Transmission: With a typical data rate of 1 MBd, this optocoupler is suitable for high-speed signal transfer, making it ideal for digital communications.
  • Low Input Current: The device operates with a low input current, which minimizes power consumption and allows for compatibility with a variety of logic levels.
  • Dual Channel Configuration: This optocoupler comes in a dual-channel configuration, providing flexibility in design and the ability to isolate two separate signals simultaneously.
  • Wide Operating Temperature Range: The HCPL2731SD is designed to perform reliably in extreme temperatures, ranging from -40°C to +100°C.
  • Regulatory Approvals: It meets UL recognized (File No. E90700), VDE (File No. 94766), and BSI certified standards, ensuring compliance with international safety regulations.

Applications

The HCPL2731SD is well-suited for a variety of applications where signal integrity and isolation are critical. Its use cases include:

  • Isolation in ADCs and DACs
  • Switching power supplies
  • Industrial controls
  • PLC communications
  • Bus systems for industrial networks

Package and Quality

The HCPL2731SD is available in an 8-pin small-outline package, which is compatible with standard surface-mount processes and takes up minimal board space. ON Semiconductor's commitment to quality ensures that each optocoupler meets rigorous standards for performance and reliability.

With its combination of speed, efficiency, and robustness, the HCPL2731SD from ON Semiconductor is an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6606 $58.1210
85+ $1.3626 $115.8210
135+ $1.3199 $178.1865
185+ $1.2774 $236.3190
235+ $1.2348 $290.1780
315+ $1.1071 $348.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess