EN
  • EN
  • DE
  • IT

HCPL2531SD/2531

Part No HCPL2531SD/2531
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOPDIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 758251-HCPL2531SD/2531
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL2531SD/2531 CAD Model

Description

ON Semiconductor HCPL2531SD/2531 Optocouplers

The HCPL2531SD/2531 from ON Semiconductor is a high-speed optocoupler that provides robust electrical signal isolation for a wide range of applications. This device is designed to optimize signal integrity and isolation in environments where electrical noise or different ground potentials can cause disruptions or damage to sensitive electronic components.

Featuring a dual-channel configuration, the HCPL2531SD/2531 optocoupler is capable of transmitting data at rates up to 1 Mbps. This makes it an excellent choice for digital communication systems, microprocessor system interfaces, and other high-speed switching environments. The optocoupler comes in a compact 8-pin DIP package, ensuring easy integration into existing circuit designs while minimizing space requirements.

The HCPL2531SD/2531 boasts a high common mode rejection (CMR) of 10 kV/μs minimum at VCM = 1 kV, which is critical in protecting against voltage transients and other disturbances. This feature is particularly important in industrial settings, where equipment is often exposed to high voltage spikes and surges.

With an input LED, which is optically coupled to an integrated high gain photo detector, the HCPL2531SD/2531 provides excellent isolation performance. The electrical insulation between the input and output is rated at 5000 Vrms, ensuring that the signal transfer is not only fast but also secure from electrical hazards.

ON Semiconductor's commitment to quality and reliability is evident in the HCPL2531SD/2531, which is UL recognized and approved to CSA and IEC/EN/DIN EN 60747-5-5 safety standards. This makes the product suitable for use in safety-critical applications including power supplies, industrial controls, and signal data transmission systems.

Overall, the HCPL2531SD/2531 optocoupler is a versatile solution for systems requiring high-speed signal isolation. With its robust design and adherence to international safety standards, it represents a reliable choice for engineers looking to enhance their system's performance and safety.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess