EN
  • EN
  • DE

HCPL0600R1V

Part No HCPL0600R1V
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPN COLLECTOR 8SO / Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 5kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 50ns, 12ns
Voltage - Forward (Vf) (Typ) 1.75V (Max)
Current - DC Forward (If) (Max) 50mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCPL06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1061918-HCPL0600R1V
Ultra Librarian 3D Model Ultra Librarian HCPL0600R1V CAD Model

Description

ON Semiconductor HCPL0600R1V Optocoupler

The HCPL0600R1V from ON Semiconductor is a high-speed optocoupler that provides a perfect solution for isolating electrical circuits while allowing data to be transferred between them. This optocoupler is designed to meet the rigorous demands of high-speed digital interfacing, offering a fast propagation delay with excellent timing characteristics.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 150ns, this optocoupler is ideal for applications requiring fast data transfer.
  • CMR Performance: The HCPL0600R1V offers a Common Mode Rejection (CMR) of 10 kV/μs minimum at VCM = 1000 V, which is essential for noisy environments.
  • Wide Operating Temperature: It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environments.
  • Low Input Current: The device requires only 5 mA of input current to operate, making it suitable for low-power applications.
  • Supply Voltage: It functions with a supply voltage of 4.5V to 5.5V, accommodating standard digital systems.
  • RoHS Compliant: The HCPL0600R1V is compliant with RoHS directives, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The versatility of the HCPL0600R1V allows it to be used in multiple applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies
  • Computer peripheral interfaces
  • Instrumentation input/output isolation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HCPL0600R1V is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications. The optocoupler's robust design makes it a trusted component for industrial, commercial, and consumer products.

For engineers and designers looking for an optocoupler that delivers high-speed data transfer with electrical isolation, the HCPL0600R1V from ON Semiconductor is an excellent choice. Its features and capabilities make it a versatile component suitable for a broad range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Lowest to $4.6921
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess