EN
  • EN
  • DE

HCPL0534R2

Part No HCPL0534R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLR TRANS 2CHAN HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 18 Weeks
Features Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HCPL0534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number HCPL0534R2FS-ND, HCPL0534R2-ND, HCPL0534R2_NL, HCPL0534R2FS, HCPL0534R2TR, HCPL0534R2_NL-ND, HCPL0534R2-NDR, HCPL0534R2DKR, HCPL0534R2CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873306-HCPL0534R2
Ultra Librarian 3D Model Ultra Librarian HCPL0534R2 CAD Model

Description

The HCPL0534R2 is a high-speed optocoupler from ON Semiconductor, designed to provide electrical isolation between input and output with a high data transfer rate. This optoelectronic device is particularly suitable for isolating digital signals from one part of an electronic system to another, effectively protecting sensitive components from high voltages or noisy environments.

Key Features

  • High-Speed Performance: The HCPL0534R2 offers a fast propagation delay, which is ideal for high-speed signal isolation, making it perfect for applications requiring quick data transfer without compromising signal integrity.
  • Electrical Isolation: With an isolation voltage of 3750 Vrms, this optocoupler ensures that electrical noise and surges on the high-voltage side do not affect the low-voltage side, thereby providing reliable protection for sensitive circuits.
  • CMR (Common Mode Rejection): The device features an excellent common mode rejection rate, which means it can effectively filter out unwanted noise that could otherwise interfere with the signal integrity.
  • Low Power Consumption: It is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The HCPL0534R2 is built to perform consistently over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The HCPL0534R2 is versatile and can be used in a wide array of applications, including:

  • Isolation of digital signals in industrial systems
  • Ground loop elimination
  • Signal noise reduction in measurement and instrumentation
  • Communication systems
  • Microprocessor system interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HCPL0534R2 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance for critical applications.

Conclusion

The HCPL0534R2 from ON Semiconductor is an excellent choice for designers looking to implement high-speed signal isolation with robust electrical isolation. Its combination of speed, low power consumption, and high isolation voltage makes it a highly effective component for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess