Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr ON Semiconductor
Package Bag
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 5MHz
Propagation Delay tpLH / tpHL (Max) 330ns, 330ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 5mA
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11N
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 873143-H11N2S
Ultra Librarian 3D Model Ultra Librarian H11N2S CAD Model

Description

ON Semiconductor H11N2S Optocoupler

The ON Semiconductor H11N2S is a high-performance optocoupler designed to provide electrical isolation between its input and output circuits. This device is a crucial component for systems where signal integrity and isolation are paramount for both safety and performance. The H11N2S features a Schmitt Trigger at the output stage, which ensures enhanced switching characteristics, making it ideal for noisy environments where signal stabilization is necessary.

With a gallium arsenide infrared emitting diode and an integrated silicon photodetector, the H11N2S provides a robust optoelectronic signal transfer. The photodetector has a Schmitt Trigger circuit that provides hysteresis for noise immunity and pulse shaping, which is essential for applications requiring good signal-to-noise ratios. This feature allows the H11N2S to deliver stable performance, even in the presence of electrical disturbances.

Constructed with an industry-standard 6-pin DIP package, the H11N2S ensures easy integration into a wide range of electronic systems. It boasts an isolation voltage of 7500V peak, which provides excellent protection for sensitive circuitry. The device's electrical parameters guarantee a minimum CTR (Current Transfer Ratio) at specific input and output conditions, ensuring reliable operation over the specified temperature range of -55°C to +100°C.

Applications for the H11N2S are diverse and include microprocessor system interfaces, digital logic inputs, power supply regulators, and many other circuits where electrical isolation is required. Its ability to couple signals across electrical barriers while maintaining high data integrity makes it an excellent choice for preventing ground loops and for interfacing with high voltage circuits.

ON Semiconductor's commitment to quality and reliability is evident in the H11N2S optocoupler. It is a testament to their expertise in providing solutions that meet the stringent requirements of modern electronic systems. For designers and engineers looking for a reliable means to protect sensitive circuitry while maintaining signal fidelity, the H11N2S from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP102(TPL,F)
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin MFSOP T/R
Lowest to $6.5000
ECAD model for TLP115A(TPL,F)
Toshiba Semiconductor and Storage
Lowest to $0.3233
ECAD model for TLP2768
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH OPN COL 8SO
Need more? Email Us
ECAD model for TLP2168(F)
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO
Lowest to $2.0682
ECAD model for TLP2160(F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2761
Toshiba Semiconductor and Storage
Lowest to $6.4512
ECAD model for TLP115A(TPL)
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRI-STATE 8DIP
Need more? Email Us
ECAD model for TLP558
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention