EN
  • EN
  • DE

TLP2761

Part No TLP2761
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218124-TLP2761
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2761 CAD Model

Description

The TLP2761 is a Photocoupler from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between input and output circuits, typically consisting of an infrared emitting diode (IRED) and a photodetector. This allows signal transmission without a direct electrical connection, protecting sensitive circuitry from voltage transients and noise.

Applications:

  • Programmable Logic Controllers (PLCs): Isolation of input and output modules.
  • Inverter circuits: Provides electrical isolation in inverter control stages.
  • AC Servo Drives: Protects control circuits from high-voltage transients and noise.
  • Switching Power Supplies: Isolation in feedback control loops.
  • Industrial Automation Equipment: Signal isolation in harsh industrial environments.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Designed for high-density mounting and space-saving.
  • Good Current Transfer Ratio (CTR): Enables efficient signal transfer from input to output.
  • High Collector-Emitter Voltage: Suitable for higher voltage applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits and personnel from hazardous voltages.
  • Improved Noise Immunity: Reduces ground loops and noise coupling, enhancing system stability and reliability.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Increased Reliability: Protects control circuits from voltage spikes and transients.
  • Environmental Compliance: Adheres to environmental regulations for lead-free components.

Additional Details:

The TLP2761 is commonly used in applications requiring reinforced insulation. Designers should refer to the datasheet for detailed specifications such as the current transfer ratio, isolation voltage, and switching characteristics. Proper PCB layout is essential for maintaining the device's isolation performance. Ensure adequate creepage and clearance distances. It is important to consider the forward current requirements of the input LED and the voltage and current handling capabilities of the output transistor. The operating temperature range is also a critical design consideration. Different packaging options may be available; refer to the manufacturer's documentation for details.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess