EN
  • EN
  • DE

H11AA2SD

Part No H11AA2SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD / Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 10% @ 10mA
Input Type AC, DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11AA2SD-NDR
Standard Package 1,000
Win Source Part Number 1061490-H11AA2SD
Ultra Librarian 3D Model Ultra Librarian H11AA2SD CAD Model

Description

ON Semiconductor H11AA2SD - Optoisolator Triac Output

The H11AA2SD from ON Semiconductor is a high-performance optoisolator with a triac output, designed for interfacing electronic controls and power triac to control resistive or inductive loads. This device is particularly suitable for applications where heavy AC loads and high voltage insulation are required. The optoisolator provides a robust solution for AC switching applications, including solid-state relays, industrial controls, and home appliances.

Key Features:

  • High Isolation Voltage: The H11AA2SD offers an excellent isolation voltage of 5300 V peak, ensuring a high level of protection against high voltage transients and enabling safe interfacing between high and low voltage circuits.
  • Triac Driver Output: The device features a triac driver output that can directly drive a triac in the interface of AC mains for controlling resistive or inductive loads.
  • Low Input Current: With a low input trigger current, the H11AA2SD can be easily driven by low-power digital ICs and microcontrollers, reducing the overall power consumption of the system.
  • Industry-Standard Package: It is available in a standard 6-pin DIP package, making it compatible with a wide range of existing designs and easy to incorporate into new designs.

Applications:

  • Solid-state relays
  • Industrial controls
  • Motor controls
  • Home appliances
  • Lighting controls

The H11AA2SD is designed to simplify the design of control systems by providing a reliable and easy-to-use solution for AC load switching. Its high isolation voltage and low input current make it an ideal choice for a variety of applications where electrical isolation and interfacing with high power AC loads are critical. ON Semiconductor's commitment to quality ensures that the H11AA2SD optoisolator is a dependable component for your design needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess