EN
  • EN
  • DE

MAX5870EXE+

Part No MAX5870EXE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704766-MAX5870EXE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5870EXE+ CAD Model

Description

Maxim Integrated MAX5870EXE+ Product Overview

The MAX5870EXE+ is a high-performance, 16-bit, 600Msps digital-to-analog converter (DAC) designed by Maxim Integrated to meet the demanding requirements of complex communication systems. This advanced DAC is part of Maxim's high-speed signal processing product line, tailored for applications such as wireless infrastructure, broadband communications, and instrumentation where precise signal generation is critical.

Key Features

  • High Resolution: The device boasts a 16-bit resolution, ensuring fine signal granularity and high fidelity signal synthesis.
  • Fast Sampling Rate: With a maximum sampling rate of 600Msps (Mega-samples per second), the MAX5870EXE+ can generate high-frequency signals with ease.
  • Integrated Interpolation Filters: Built-in 2x/4x/8x interpolation filters reduce the complexity and cost of the analog output filter design, simplifying the overall system architecture.
  • Excellent Dynamic Performance: It features superior dynamic performance, including low noise and intermodulation distortion, which is crucial for high-end communication systems.
  • Dual-Mode Operation: The device can operate in either dual or single DAC mode, providing flexibility for various application requirements.
  • Programmable Output Current: The output current is programmable from 8.7mA to 31.7mA, allowing for fine-tuning of the output signal amplitude.
  • Serial Peripheral Interface (SPI): An SPI port enables easy configuration and control of the DAC's numerous features and functions.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, 5G)
  • Broadband Communication Systems
  • Data Acquisition Systems
  • Instrumentation and Test Equipment
  • High-Speed Imaging Systems

The MAX5870EXE+ is offered in a 48-pin TQFN-EP (7mm x 7mm) package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its robust design and high integration level make it an ideal choice for engineers looking for a DAC that combines high-speed, precision, and reliability.

With Maxim Integrated's commitment to quality, the MAX5870EXE+ is a testament to their expertise in designing products that push the boundaries of performance, enabling cutting-edge technologies in various industries.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess