EN
  • EN
  • DE

H11A617C300

Part No H11A617C300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Through Hole
Package 4-DIP (0.300", 7.62mm)
Case / Package 4-DIP
Family Name H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873117-H11A617C300
Ultra Librarian 3D Model Ultra Librarian H11A617C300 CAD Model

Description

ON Semiconductor H11A617C300 Optocoupler

The H11A617C300 from ON Semiconductor is a high-performance optocoupler designed to provide efficient electrical isolation between its input and output. This device leverages the latest in optoelectronic technology to offer robust signal transfer in a wide range of applications, ensuring that sensitive electronic components are protected from potentially harmful voltage levels and transients.

Key Features

  • High Isolation Voltage: The H11A617C300 boasts a high isolation voltage of 5300 VRMS, providing substantial protection against high voltage spikes and surges, making it ideal for use in power supply circuits and other applications requiring stringent isolation.
  • Current Transfer Ratio (CTR): With a Current Transfer Ratio ranging from 50% to 600%, this optocoupler ensures reliable signal transmission and is suitable for a variety of digital and analog signal applications.
  • Wide Operating Temperature Range: The device can operate effectively within a temperature range of -55°C to +100°C, making it versatile for use in harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The H11A617C300 is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.
  • Industry-Standard Dual-in-line Package: Encased in a 6-pin DIP, this optocoupler is easy to integrate into existing PCB layouts without the need for special accommodations.

Applications

The versatility of the H11A617C300 allows it to be used in a wide range of applications, including:

  • Isolation in AC mains detection
  • Signal transmission between systems of different potentials and impedances
  • Motor control circuits
  • Microprocessor system interfaces
  • Switching power supplies
  • Industrial controls

With its reliable performance and compliance with industry standards, the H11A617C300 optocoupler from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the safety and integrity of their electronic systems. Its ability to isolate and protect critical components while ensuring signal integrity makes it a valuable component in any high-performance electronic design.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess