EN
  • EN
  • DE

H11A5100

Part No H11A5100
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRANS-OUT 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 6-DIP (0.300", 7.62mm)
Case / Package 6-DIP
Family Name H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number H11A5100GE, H11A5100GE-ND, H11A5100QT
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873113-H11A5100
Ultra Librarian 3D Model Ultra Librarian H11A5100 CAD Model

Description

ON Semiconductor H11A5100 Optoisolator

The H11A5100 from ON Semiconductor is a versatile and reliable optoisolator device designed to provide electrical isolation between its input and output. This high-quality optoelectronic component is particularly useful in applications where signal integrity and isolation are critical for performance and safety. The H11A5100 is a popular choice among designers for its robustness and consistent performance.

Key Features

  • High Isolation Voltage: The H11A5100 offers a high isolation voltage of 5300 VRMS, ensuring that the input and output circuits are securely isolated, thus protecting against high voltage spikes and surges.
  • Phototransistor Output: This optoisolator comes with a phototransistor output, which allows for easy interfacing with digital logic circuits and provides a straightforward signal conversion from optical to electrical form.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +100°C, making it suitable for a variety of challenging environments and applications.
  • Industry-Standard Dual-in-line Package: The H11A5100 is available in a 6-pin DIP package, which is compatible with standard PCB layouts and is ideal for simplified design and assembly processes.

Applications

The ON Semiconductor H11A5100 is commonly used in a wide array of applications, including:

  • Power supply regulation and monitoring
  • Signal isolation in communication systems
  • Industrial control systems
  • Microprocessor interfacing
  • Medical equipment requiring electrical isolation

The H11A5100 optoisolator is a testament to ON Semiconductor's commitment to providing high-quality components that enhance system reliability and safety. Its ability to effectively block high voltages and prevent noise from affecting the signal integrity makes it an essential component in protecting sensitive electronics. Whether you are working on a simple project or a complex industrial system, the H11A5100 offers the performance and durability you need to ensure your designs are robust and long-lasting.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess