EN
  • EN
  • DE

BZD27-C430

Part No BZD27-C430
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes / Diode TVS Single Uni-Dir 360V 300W 2-Pin MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238550-BZD27-C430
Popularity Medium
Supply and Demand Status Balance
Family Name BZD27-C430
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZD27-C430 CAD Model

Description

The BZD27-C430 is a high-quality Zener diode from NXP Semiconductors, designed to provide voltage regulation in a compact package. With its precise voltage control and low leakage current, this Zener diode is an ideal choice for a wide range of applications, including power supply circuits, voltage reference purposes, and surge protection systems.

Key Features

  • Voltage Range: The BZD27-C430 offers a nominal Zener voltage of 430V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 800mW, this diode can withstand significant energy levels, ensuring reliable operation under various conditions.
  • Tolerance: The voltage tolerance is specified at ±5%, providing stable voltage regulation and ensuring consistent performance.
  • Package: Housed in a small SOD87 package, the BZD27-C430 is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on circuit boards.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, suitable for harsh environments and temperature-critical applications.

Applications

The BZD27-C430's robust design and reliable performance make it an excellent choice for various applications, including:

  • Telecommunication systems
  • Consumer electronics
  • Automotive industry
  • Industrial equipment
  • Medical devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZD27-C430 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Whether you're designing power supplies or looking to protect sensitive electronics, the BZD27-C430 provides the performance and dependability you need.

For detailed specifications, application notes, and additional resources, visit the NXP Semiconductors official website or contact their support team for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess