EN
  • EN
  • DE

FXGL2014MTCX

Part No FXGL2014MTCX
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal GTL, LVTTL
Output Signal GTL, LVTTL
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number FXGL2014
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261571-FXGL2014MTCX
Ultra Librarian 3D Model Ultra Librarian FXGL2014MTCX CAD Model

Description

ON Semiconductor FXGL2014MTCX Overview

The FXGL2014MTCX is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This versatile product is built to provide a high-performance solution for a variety of applications, particularly excelling in the areas of signal switching and multiplexing. With its compact size and robust feature set, the FXGL2014MTCX is an ideal choice for designers looking to enhance their systems with reliable and efficient signal management capabilities.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in high-performance applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of other components.
  • High-Speed Switching: Designed for rapid switching, the FXGL2014MTCX can handle high-speed signals without compromising performance, making it suitable for modern digital applications.
  • Single Supply Operation: This feature simplifies power supply design by allowing the device to be powered from a single voltage source, reducing complexity and component count.
  • Bidirectional Operation: The multiplexer is bidirectional, which means it can switch signals in both directions, offering greater design flexibility.

Applications

The FXGL2014MTCX from ON Semiconductor is adept at serving a wide array of applications, including but not limited to:

  • Data communication systems
  • Signal routing in audio and video equipment
  • Telecommunications
  • Test and measurement setups
  • Networking equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FXGL2014MTCX is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by customers. Whether used in commercial, industrial, or even harsh environments, this product is designed to perform reliably over an extended period.

For those in need of a high-quality signal switching solution, the FXGL2014MTCX offers an excellent balance of performance, power efficiency, and versatility, backed by ON Semiconductor's reputation for excellence.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3900 $50.7000
315+ $0.3200 $100.8000
485+ $0.3100 $150.3500
670+ $0.3000 $201.0000
865+ $0.2900 $250.8500
1,155+ $0.2600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess