Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer onsemi
Packaging Reel - TR
Protocol USB
Function Controller
Interface I2C
Standards USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number FUSB307
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FUSB307BMPXOSTR,FUSB307BMPXOSCT,FUSB307BMPX-ND,FUSB307BMPXOSDKR
Standard Package 3,000
Win Source Part Number 1321095-FUSB307BMPX
Ultra Librarian 3D Model Ultra Librarian FUSB307BMPX CAD Model

Description

ON Semiconductor FUSB307BMPX USB Type-C Controller

The FUSB307BMPX from ON Semiconductor is a highly integrated, advanced USB Type-C controller designed for a wide array of applications that require USB Type-C connectivity. This versatile controller is suitable for use in laptops, smartphones, tablets, and other consumer electronics, providing a comprehensive solution for USB Type-C port management and ensuring compatibility with the latest USB Power Delivery (PD) standards.

At the heart of the FUSB307BMPX is its support for USB PD 3.0, which enables devices to negotiate up to 100W of power, allowing for faster charging and efficient power management. This feature is essential for modern devices that require high power input, making it an ideal choice for manufacturers looking to incorporate fast charging capabilities into their products.

The controller is also designed with multiple USB Type-C functions in mind, including data role swapping, power role swapping, and cable plug orientation detection. This flexibility ensures that the FUSB307BMPX can handle the dynamic demands of USB Type-C connections, providing a seamless user experience.

Moreover, ON Semiconductor's FUSB307BMPX incorporates VCONN power management, which is responsible for powering the electronics in the USB Type-C cable's connectors. This management is critical for enabling the use of electronically marked cables, which are necessary for certain high-power and alternate mode applications.

In terms of security and reliability, the FUSB307BMPX includes built-in protection features such as over-voltage, over-current, and thermal protection. These safeguards help to prevent damage to connected devices and ensure stable operation under various conditions.

For developers and manufacturers, the FUSB307BMPX is available in a compact 22-lead QFN package, which is ideal for space-constrained applications. Its small form factor, combined with its comprehensive feature set, makes the FUSB307BMPX a powerful component for any USB Type-C implementation.

Overall, the ON Semiconductor FUSB307BMPX stands out as a robust and feature-rich USB Type-C controller that can meet the demands of the latest consumer electronics, offering a reliable solution for USB Type-C port management and power delivery.

You May Also Be Interested in

Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Intel
Need more? Email Us
ECAD model for LU82562V
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention