EN
  • EN
  • DE

FUSB303BTMX

Part No FUSB303BTMX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description USB TYPE-C PORT CONTROLLER / USB Controller USB 2.0, USB 3.1 GPIO, I²C, USB Interface 12-X2QFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface GPIO, I²C, USB
Standards USB 2.0, USB 3.1
Voltage - Supply 2.85V ~ 5.5V
Current - Supply 356µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Base Product Number FUSB303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353260-FUSB303BTMX
Ultra Librarian 3D Model Ultra Librarian FUSB303BTMX CAD Model

Description

ON Semiconductor FUSB303BTMX USB Type-C Controller

The ON Semiconductor FUSB303BTMX is a fully autonomous USB Type-C controller designed to manage USB Type-C ports by handling the USB Type-C communication protocol and power delivery functions. With its small footprint and low-power consumption, it is an ideal choice for a wide range of applications, including smartphones, tablets, laptops, and other portable devices where USB Type-C connectivity is desired.

Key Features

  • Automatic Attach and Detach Detection: The FUSB303BTMX simplifies the user experience by automatically detecting when a device is attached or detached from the USB Type-C port.
  • Power Delivery (PD) Support: This controller supports USB PD negotiation, which allows devices to exchange power in a flexible and efficient manner, optimizing charging times and power management.
  • Configurability: The device can be configured through I2C, allowing for a customizable setup to meet specific design requirements.
  • Dead Battery Provision: The FUSB303BTMX includes support for the USB Type-C dead battery provision, ensuring that devices with depleted batteries can still perform basic functions when connected to a power source.
  • Integrated VCONN Power Switch: The controller includes an integrated VCONN power switch to supply power to electronically marked cables, such as those needed for Alternate Mode applications.
  • Small Package: Housed in a 12-pin WLCSP (Wafer Level Chip Scale Package), the FUSB303BTMX is designed to occupy minimal space on a PCB, making it suitable for compact designs.

Applications

The versatility of the FUSB303BTMX allows it to be used in various applications that require USB Type-C connectivity. This includes:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Power Banks
  • Docking Stations
  • Monitors and Peripherals

With its comprehensive feature set and ease of integration, the ON Semiconductor FUSB303BTMX stands out as a robust solution for managing USB Type-C ports in modern electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4274 $51.2880
290+ $0.3507 $101.7030
445+ $0.3397 $151.1665
610+ $0.3288 $200.5680
790+ $0.3178 $251.0620
1,055+ $0.2849 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess