EN
  • EN
  • DE

FTS2057-TL-H

Part No FTS2057-TL-H
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Transistor MOSFET N-Channel 100V 3A 8-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996036-FTS2057-TL-H
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTS2057-TL-H CAD Model

Description

ON Semiconductor FTS2057-TL-H - Robust N-Channel Power MOSFET

The FTS2057-TL-H is a high-performance N-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in power and signal management. Designed for advanced power management applications, this MOSFET features state-of-the-art technology that ensures reliability, efficiency, and performance.

With its compact and durable design, the FTS2057-TL-H is housed in a Halogen-Free, Lead-Free package, reflecting ON Semiconductor's commitment to environmental sustainability. The device is suitable for a wide range of applications, including power supply, DC-DC converters, motor drives, and other switching applications where power efficiency is paramount.

Key Features:

  • Low On-Resistance: The FTS2057-TL-H boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power systems.
  • High Switching Speed: This MOSFET is designed for fast switching, reducing transition losses and improving the performance of power conversion systems.
  • High Maximum Current: The device supports a high continuous drain current, providing the necessary headroom for demanding applications.
  • Thermal Management: The FTS2057-TL-H is equipped with superior thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Robustness: The MOSFET is designed to withstand harsh environments and provides reliable performance with a robust body diode.

Applications:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Power Management for Consumer Electronics
  • Automotive Applications

The ON Semiconductor FTS2057-TL-H is not just another component; it is a testament to ON Semiconductor's dedication to providing cutting-edge solutions for the ever-evolving demands of power management in electronic systems. Whether you are designing a power supply for industrial equipment or seeking to optimize the efficiency of consumer electronics, the FTS2057-TL-H is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess