EN
  • EN
  • DE

UJA1078ATW3V31C

Part No UJA1078ATW3V31C
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102193-UJA1078ATW3V31C
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UJA1078ATW3V31C CAD Model

Description

NXP UJA1078ATW/3V3/1/C: System Basis Chip with High-Speed CAN Transceiver

The NXP UJA1078ATW/3V3/1/C is a versatile System Basis Chip (SBC) that integrates a high-speed CAN transceiver, voltage regulators, and a range of other features to support automotive and industrial applications. This advanced chip is designed to provide a cost-effective solution for managing power supply and communication in microcontroller-based systems.

Key Features:

  • High-Speed CAN Interface: The integrated CAN transceiver is compliant with the ISO 11898-2 standard, ensuring reliable communication at speeds of up to 1 Mbps. It also features a low-power mode with wake-up capability for energy-efficient operation.
  • Dual Voltage Regulators: The UJA1078ATW/3V3/1/C includes two independent voltage regulators, providing both 5V and 3.3V outputs with various current capabilities to power the microcontroller and peripherals.
  • Watchdog Timer: A built-in window watchdog timer with an adjustable time-out period helps to maintain system integrity by monitoring software execution and resetting the system in the event of a malfunction.
  • Fail-Safe Outputs: The device offers fail-safe features such as a reset output for the microcontroller and a limp home output to maintain minimal functionality if the system encounters a critical failure.
  • Protection Features: Comprehensive protection against over-temperature, over-voltage, and under-voltage conditions, as well as battery and load dump transients, ensures robust performance in harsh automotive environments.
  • Flexible Power-On Behavior: The SBC's power-on sequence can be customized to suit different application requirements, providing flexibility in system design.

Applications:

The UJA1078ATW/3V3/1/C is ideal for a wide range of applications, including:

  • Automotive body control modules
  • Gateway modules
  • Powertrain systems
  • Industrial control systems

With its integration of essential functions and protection features, the NXP UJA1078ATW/3V3/1/C System Basis Chip is a comprehensive solution for designers looking to enhance system reliability and simplify the development of CAN-based applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess