EN
  • EN
  • DE

FSV8100V

Part No FSV8100V
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 8A TO-277
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 670mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 19.64ns
Current - Reverse Leakage at Vr 50μA at 100V
Capacitance at Vr, F 672pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808801-FSV8100V
Ultra Librarian 3D Model Ultra Librarian FSV8100V CAD Model

Description

The ON Semiconductor FSV8100V is a high-performance N-Channel Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This MOSFET features advanced technology that provides low on-resistance, high switching speed, and excellent thermal performance, making it an ideal choice for power management applications.

Key Features

  • Low R<sub>DS(on): The FSV8100V offers an exceptionally low drain-to-source on-resistance of typically 8.8 mΩ at V<sub>GS = 10 V, which enhances its efficiency and reduces power losses during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for high-power applications.
  • High Switching Speed: The device is optimized for fast switching, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Thermal Performance: The FSV8100V is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Voltage Rating: It has a maximum drain-to-source voltage (V<sub>DSS) of 100 V, providing a good safety margin for most power applications.

Applications

The ON Semiconductor FSV8100V is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Power Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The FSV8100V is manufactured with rigorous standards, ensuring high performance and durability for the end-user. Whether you are designing a power supply or integrating this MOSFET into a motor control circuit, the FSV8100V from ON Semiconductor is an excellent choice for your power switching needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5719 $51.4710
215+ $0.4692 $100.8780
330+ $0.4546 $150.0180
455+ $0.4399 $200.1545
590+ $0.4252 $250.8680
790+ $0.3813 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess