EN
  • EN
  • DE

FSTU16862MTD

Part No FSTU16862MTD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT TTL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 16862
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1176087-FSTU16862MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSTU16862MTD CAD Model

Description

The FSTU16862MTD is a high-performance, 20-bit bus switch designed by ON Semiconductor, a leader in energy-efficient innovations. This switch is part of the FSTU series, which are known for their low on-resistance, making them ideal for applications that require minimal signal distortion and high bandwidth.

Key Features

  • Low On-Resistance: The FSTU16862MTD boasts an exceptionally low on-resistance, typically around 5 ohms, which ensures minimal signal loss and heat generation, thereby improving overall system efficiency.
  • High Bandwidth: With its ability to handle high-speed data transfer, this bus switch is suitable for applications that require rapid data processing and transfer rates.
  • Quick Switching: The device features a fast switch time with a typical turn-on time of 0.25ns and turn-off time of 2.5ns, allowing for efficient data flow and reduced latency in critical applications.
  • Low Power Consumption: ON Semiconductor's FSTU16862MTD is designed for low power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature conditions.

Applications

The FSTU16862MTD is versatile and can be used in various applications, including:

  • High-speed data lines switching
  • Server and networking infrastructure
  • Signal gating
  • Bus isolation

Quality and Reliability

ON Semiconductor ensures that the FSTU16862MTD meets the highest standards of quality and reliability. The device is RoHS compliant and is manufactured in facilities that are certified to ISO 9001:2015 and environmental management standard ISO 14001:2015, reflecting ON Semiconductor's commitment to environmental responsibility and sustainable operations.

Technical Specifications

The FSTU16862MTD comes in a TSSOP package and operates with a supply voltage range of 4.5V to 5.5V. It is designed for 5V tolerant applications and supports live insertion and extraction, minimizing downtime and increasing the flexibility of system maintenance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1836 $62.2032
28+ $4.2539 $119.1092
43+ $4.1210 $177.2030
58+ $3.9882 $231.3156
75+ $3.8554 $289.1550
101+ $3.4558 $349.0358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess