EN
  • EN
  • DE

FSL136MRG

Part No FSL136MRG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 67kHz 8-DIP
Manufacturer ON Semiconductor
Series FPS™
Package Bulk
Part Status Obsolete
Supply Voltage 8V ~ 26V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name FSL13
MSL Level Not Applicable
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919396-FSL136MRG
Ultra Librarian 3D Model Ultra Librarian FSL136MRG CAD Model

Description

The FSL136MRG from ON Semiconductor is a versatile and efficient integrated circuit designed for use in a wide range of power management applications. This high-performance component is part of the Green Mode Fairchild Power Switch (FPS) product family, which is renowned for its energy-saving features and reliable performance in switch-mode power supplies.

With an integrated Pulse Width Modulation (PWM) controller and a high-voltage power MOSFET, the FSL136MRG offers an all-in-one solution for power conversion and regulation. Its built-in high-voltage startup circuit ensures a quick and energy-efficient start-up process, minimizing standby power consumption and making it an excellent choice for applications that require low power operation in standby mode.

The device operates at a fixed frequency of 67kHz, which strikes an optimal balance between efficiency and component size, reducing external component requirements and simplifying design. Furthermore, the FSL136MRG incorporates a burst-mode operation that significantly reduces power consumption during light-load or standby conditions, contributing to the overall energy efficiency of the end application.

Safety features are paramount in power management, and the FSL136MRG is equipped with various protections for enhanced reliability. Overload protection (OLP), overvoltage protection (OVP), and thermal shutdown (TSD) are integrated to safeguard the IC and the system it controls from potential damage due to abnormal operating conditions. These features help to extend the lifespan of the product and maintain consistent performance.

ON Semiconductor's FSL136MRG is designed with a focus on eco-friendliness, complying with green norms and helping manufacturers to create products that meet energy-saving standards. Its applications include a variety of power systems such as LCD monitors, DVD players, set-top boxes, and other low-power electrical devices that require efficient power conversion.

In summary, the FSL136MRG is a smart choice for designers looking to implement a compact, energy-efficient power management solution with built-in safety features. Its integration of multiple functions into a single IC enables a reduction in the overall footprint of the power supply, making it an ideal component for modern, space-constrained electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess