EN
  • EN
  • DE

FSFR1700

Part No FSFR1700
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Power Switch (FPS™) for Half-Bridge Resonant Converters | IC SWIT PROG OVP OCP 9SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage 11.3V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 200W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN, Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR1700
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175949-FSFR1700
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFR1700 CAD Model

Description

The FSFR1700 is a highly integrated power switch designed by ON Semiconductor, tailored for high-performance offline Switch Mode Power Supplies (SMPS) with minimal external components. This advanced power switch combines a power MOSFET and a high-voltage gate driver, providing a compact solution that enhances the efficiency and reliability of power systems.

Key Features

  • High Efficiency: With its integrated high-voltage power MOSFET, the FSFR1700 enables efficient power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Advanced Pulse Frequency Modulation (PFM): This technique allows the FSFR1700 to adjust the switching frequency under light-load conditions, leading to reduced standby power consumption and meeting energy-saving standards.
  • Comprehensive Protection Features: The device includes various protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring the safety and longevity of the power supply and the end application.
  • Built-in Soft-Start Function: The FSFR1700 incorporates a soft-start function that minimizes inrush current during start-up, contributing to the stability of the power supply.

Applications

The FSFR1700 is versatile and can be used in a wide array of applications, including:

  • Flat Panel Display (FPD) TVs
  • Desktop PCs and Servers
  • Home Audio Systems
  • Industrial Power Systems

Technical Specifications

The FSFR1700 operates in a wide input voltage range and is designed to drive the primary side of a flyback transformer in SMPS circuits. It supports a high breakdown voltage, which is critical for handling high input voltage scenarios without compromising performance.

Conclusion

The ON Semiconductor FSFR1700 is a robust and efficient solution for designers looking to optimize their power supply designs with a focus on performance, energy efficiency, and reliability. Its integration of key functions and protective features in a single chip makes it a compelling choice for a wide range of power applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess