EN
  • EN
  • DE
  • IT

FSDM101

Part No FSDM101
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPSTM) | IC SWIT PWM GREEN OVP HV 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9V
Supply Voltage 7V ~ 20V
Duty Cycle 65%
Switching Frequency 67kHz
Power (W) 13W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number FSDM101
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175928-FSDM101
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSDM101 CAD Model

Description

The ON Semiconductor FSDM101 is a versatile and efficient power switch integrated circuit designed for a wide range of applications requiring power management. As an integral component in power supply design, the FSDM101 offers a compact, high-performance solution for AC/DC power supplies.

Key Features

  • High Efficiency: The FSDM101 is designed to provide high efficiency, which is essential for reducing heat generation and improving system reliability. This makes it suitable for energy-sensitive applications.
  • Integrated PWM Controller: The device includes a Pulse Width Modulation (PWM) controller, which enables precise control over the power conversion process, thereby enhancing performance and flexibility.
  • Built-in Protection: It comes with various protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring the safety and longevity of the power supply and the end application.
  • Low Standby Power Consumption: The FSDM101 is optimized for low standby power consumption, making it ideal for applications where energy efficiency is paramount, such as standby power systems.

Applications

The FSDM101 is suitable for a broad spectrum of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for chargers
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics

Technical Specifications

The FSDM101 features a wide operating voltage range, which accommodates various input voltages, making it adaptable to different power systems worldwide. Its high current handling capability ensures that it can support applications with higher power demands.

The ON Semiconductor FSDM101 is not just a component; it's a reliable foundation for building power systems that demand efficiency, precision, and durability. Its integration of a PWM controller with advanced protection features makes it a smart choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess