EN
  • EN
  • DE

FSD210

Part No FSD210
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series FPS™
Package Bag
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.7 V
Voltage - Supply (Vcc/Vdd) 6.7V ~ 20V
Duty Cycle 65%
Frequency - Switching 134kHz
Power (Watts) 7 W
Fault Protection Current Limiting, Over Load, Over Temperature
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-DIP
Mounting Type Through Hole
Base Product Number FSD210
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 593227-FSD210
Ultra Librarian 3D Model Ultra Librarian FSD210 CAD Model

Description

The ON Semiconductor FSD210 is a robust integrated power switch designed for high-efficiency power management applications. This advanced component is part of ON Semiconductor's Fairchild Power Switch (FPS) series, which combines a fully avalanche-rated SenseFET with a current mode PWM controller in a single package. The FSD210 is engineered to deliver precise power control and is ideally suited for a wide range of applications, including switch mode power supplies (SMPS), adapters, and various consumer electronics.

Key Features

  • Precision Fixed Operating Frequency: The FSD210 operates at a fixed frequency of 67kHz, which allows for a predictable performance and simplifies the design of the external circuit.
  • Advanced Burst-Mode Operation: This feature significantly reduces power consumption during standby mode, making it an energy-efficient solution that meets modern green standards.
  • Internal Start-up Circuit: With an integrated start-up circuit, the FSD210 minimizes external components, thus reducing the overall bill of materials and simplifying the power supply design.
  • Over-Voltage Protection (OVP): The device offers robust protection against over-voltage conditions, ensuring the safety and longevity of the end application.
  • Over-Load Protection (OLP) and Over-Temperature Protection (OTP): These features provide additional layers of security, safeguarding the device and connected components from excessive load and temperature conditions.
  • Auto-Restart Mode: In the event of a fault condition, the FSD210 automatically restarts, which helps to reduce service interruptions and maintain system reliability.

Applications

The ON Semiconductor FSD210 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • AC/DC power supplies for consumer electronics
  • Standby and auxiliary power supplies
  • Adapter power supplies
  • Open-frame SMPS

Conclusion

The FSD210 from ON Semiconductor exemplifies a state-of-the-art power switch that combines functionality, efficiency, and protection features in a compact package. It is an ideal choice for designers looking to enhance the performance and reliability of their power management systems while meeting stringent energy-saving requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7115 $60.4775
200+ $0.5833 $116.6600
310+ $0.5660 $175.4600
425+ $0.5475 $232.6875
550+ $0.5290 $290.9500
730+ $0.4747 $346.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess