Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 3
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBB20
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 872314-FSBB20CH60CL
Ultra Librarian 3D Model Ultra Librarian FSBB20CH60CL CAD Model

Description

Product Overview: FSBB20CH60CL from ON Semiconductor

The FSBB20CH60CL is a cutting-edge Motion SPM® 3 series module designed by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This smart power module is an advanced motor driver specifically built to enhance the performance and efficiency of inverter-driven applications, such as air conditioners, washing machines, and refrigerators.

Key Features

  • Integrated Design: The FSBB20CH60CL integrates power semiconductors, gate drivers, and protection circuitry into a single, compact module. This integration helps in reducing the size of the overall design and simplifying the circuit complexity.
  • High Voltage and Current Ratings: With a 600V rating and a 20A continuous current capability, this module is designed to handle the demands of high-power applications.
  • Low Losses: The use of IGBTs with low saturation voltage and optimized switching characteristics ensures minimal conduction and switching losses, leading to higher efficiency in operation.
  • Built-in Bootstrap Diodes: The inclusion of bootstrap diodes for the high-side drive function simplifies the PCB layout and reduces external component requirements.
  • Overcurrent Protection: The module features under-voltage lockout and overcurrent protection, which safeguards the device and the system in adverse conditions.
  • Isolation: The FSBB20CH60CL provides excellent isolation between the low-voltage and high-voltage sides, enhancing safety and reliability.

Applications

The versatility of the FSBB20CH60CL makes it suitable for a wide range of inverter applications. Its robust design is particularly well-suited for:

  • Home appliances like air conditioners, washing machines, and refrigerators
  • Fans and pumps
  • Industrial motor drives
  • Renewable energy systems, including solar inverters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FSBB20CH60CL is no exception, and it is designed to meet stringent industry standards for performance and reliability. By choosing the FSBB20CH60CL, designers can trust in a product that will provide efficient and reliable operation in their inverter-driven applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC 35A 1200V DIP
Lowest to $116.5970
ECAD model for PSS35SA2FT
Powerex Inc.
MOD PV-IPM H-BRDG 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4LA060
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
ECAD model for BM63764S-VA
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD IPM 7-PAC L1 100A 1200V
Lowest to $80.9871
ECAD model for PM100RL1A120
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Infineon Technologies
High Reliability Intelligent Power Modules IC / Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC POWER MODULE PLUG N DRIVE INT
Lowest to $8.4265
ECAD model for IRAMS06UP60A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention