EN
  • EN
  • DE

DSPIC33FJ32MC101-E/SO

Part No DSPIC33FJ32MC101-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SOIC / dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 1K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DSPIC33FJ32MC101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1319043-DSPIC33FJ32MC101-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC101-E/SO CAD Model

Description

Microchip Technology's DSPIC33FJ32MC101-E/SO

The DSPIC33FJ32MC101-E/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that melds the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities required for a wide range of applications. This particular model comes in a small-outline (SO) package, making it suitable for space-constrained applications while still delivering robust performance and advanced features.

Key Features:

  • Core Performance: The DSPIC33FJ32MC101-E/SO boasts a 16-bit modified Harvard architecture that can execute instructions in a single cycle, with a maximum speed of 40 MIPS (Million Instructions Per Second) at 3.3V. This allows for efficient handling of complex algorithms and fast task processing.
  • Memory: It is equipped with 32KB of flash memory and 4KB of RAM, which facilitates efficient data storage and retrieval operations, essential for real-time processing and control tasks.
  • Advanced Peripherals: This DSC includes a variety of peripherals, such as PWM outputs, input capture, timers, and serial communication modules like UART, SPI, and I2C for versatile connectivity and control options.
  • Robust Analog Features: The device integrates a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, offering precise analog signal measurement for sensor interfacing and control applications.
  • Power Management: With its power-saving features, including multiple power modes, the DSPIC33FJ32MC101-E/SO is designed for power-sensitive applications, ensuring optimal balance between performance and power consumption.
  • Programmability: The controller is programmable via the MPLAB® Integrated Development Environment (IDE), which supports a wide range of development tools for coding, debugging, and programming.

Applications:

The DSPIC33FJ32MC101-E/SO is well-suited for an array of applications, particularly where digital signal processing is required. Common uses include motor control, power conversion, sensor processing, and audio applications. Its small footprint and extensive feature set make it an ideal choice for industrial, automotive, medical, and consumer electronics markets.

With Microchip's reputation for quality and support, the DSPIC33FJ32MC101-E/SO is a reliable and versatile choice for engineers and developers looking to integrate advanced control and signal processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess