Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 380 Hz ~ 10 kHz
Frequency - Self Resonant 380Hz
Impedance 8 Ohms
Efficiency - dBA 93.00
Efficiency - Testing 100mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 250 mW
Power - Max 400 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Ferrite
Termination PC Pins
Size / Dimension 1.496" Dia (38.00mm)
Height - Seated (Max) 0.370\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545247-CLF0381MP-1
Ultra Librarian 3D Model Ultra Librarian CLF0381MP-1 CAD Model

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Need more? Email Us
ECAD model for CSS-50508N
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 83DB / 8 Ohms General Purpose Speaker 2 W 200 Hz ~ 20 kHz Top Oval, Rectangular Frame
Need more? Email Us
ECAD model for AS04008CO-R
Soberton Inc.
SPEAKER, 91DB SENSITIVITY, 20MM / 8 Ohms General Purpose Speaker 800 mW 300 Hz ~ 6 kHz Top Oval
Need more? Email Us
ECAD model for SP-2618
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
ECAD model for RVA-90020-N15
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
ECAD model for FC-26887-000
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N03
MISCO
2" ALUMINUM WIDE RANGE SPEAKER
Need more? Email Us
ECAD model for 93003
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.9234
ECAD model for PSR1609N08S3K

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention