Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 133377-LTC2900-1CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2900-1CMS#PBF CAD Model

Description

The LTC2900-1CMS#PBF is a sophisticated voltage monitor and supervisor Integrated Circuit (IC) designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This compact component comes in a 10-lead MSOP package, making it ideal for space-constrained applications.

Key Features

  • Precision Monitoring: The LTC2900-1 is capable of monitoring four voltage thresholds with high accuracy. This precision ensures that systems operate within their specified voltage ranges, thus safeguarding against potential damage caused by voltage fluctuations.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, which can be configured by the user to suit specific application requirements, providing additional control over system reset sequences.
  • Low Power Consumption: With its low quiescent current, the LTC2900-1CMS#PBF is an energy-efficient solution that contributes to the overall power management strategy of the system it is monitoring.
  • Multiple Voltage Options: The device supports a wide range of voltage options, making it versatile for various applications and simplifying design processes.
  • Guaranteed Threshold Accuracy: Over the full operating temperature range, the IC guarantees threshold accuracy, which is critical for reliable operation in environments with temperature variations.

Applications

The LTC2900-1CMS#PBF is suitable for a range of applications, including but not limited to:

  • System Monitoring and Control
  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value Package Type 10-Lead MSOP Operating Temperature Range -40°C to +125°C Threshold Voltage Accuracy ±1.5% Supply Voltage Range 2.7V to 5.5V

Overall, the LTC2900-1CMS#PBF from Linear Technology is a reliable and versatile voltage monitor that offers precise supervision for critical applications where voltage levels must be accurately maintained.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ECAD model for R3111Q311C-TR-FE
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6721UTZWD3+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $4.3408
ECAD model for TPS3809K33MDBVREP
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4948G-TR
Analog Devices Inc.
RN5VD - Input Voltage Detector w
Need more? Email Us
ECAD model for RN5VD39AA-TR-FE
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 6WDFN
Need more? Email Us
ECAD model for NCP308MT090TBG
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6723UTZGD3+T
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for RN5VD28CA-TR-FE
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6716AUTSVD3+T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,740 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention