EN
  • EN
  • DE

FSB50250AP

Part No FSB50250AP
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823592-FSB50250AP
Package Tube
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian FSB50250AP CAD Model

Description

ON Semiconductor FSB50250AP Overview

The FSB50250AP from ON Semiconductor is a cutting-edge Smart Power Module (SPM) that integrates power semiconductors, gate drive, and protection circuitry into a single, compact package. Designed to enhance efficiency and reliability, the FSB50250AP is an ideal solution for driving small motors in applications such as home appliances, fans, and pumps.

Key Features

  • Integrated Design: The module encapsulates a three-phase inverter with six IGBTs, freewheeling diodes, and a gate driver in a single, streamlined package, reducing design complexity and footprint.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the FSB50250AP offers low conduction and switching losses, translating to higher efficiency and thermal performance.
  • Built-in Protection: The module includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown features to safeguard against operational anomalies and extend the lifespan of the device.
  • Easy to Use: With an integrated bootstrap diode and dedicated high and low side driver inputs, the module simplifies the design of the gate drive circuitry, allowing for straightforward implementation into various systems.
  • Optimized for Small Motor Control: The FSB50250AP is specifically designed to efficiently drive small three-phase motors, making it an excellent choice for precision control in compact applications.

Applications

ON Semiconductor's FSB50250AP is versatile enough to be used in a wide array of applications where efficient motor control is paramount. Its compact size and integrated features make it particularly well-suited for:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial fans and blowers
  • Cooling pumps and circulation systems
  • Other small three-phase motor control scenarios

Technical Specifications

The FSB50250AP operates with a 250V rating and is designed to handle significant power levels while maintaining a low thermal impedance. The module's advanced IGBTs ensure efficient operation with minimal heat generation, which is critical for maintaining performance in tightly integrated systems.

In summary, the FSB50250AP from ON Semiconductor is a high-performance Smart Power Module that offers an all-in-one solution for efficient and reliable motor control. Its integration of power components and protection features, along with ease of use, makes it an excellent choice for designers looking to optimize their motor-driven systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2178 $118.1382
29+ $6.0236 $174.6844
40+ $5.8293 $233.1720
52+ $5.6349 $293.0148
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess