Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.025A @ 50VDC
Actuator Type Square Button
Mounting Type Through Hole
Actuator Height off PCB, Vertical 10.00mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.40mm x 12.40mm
Illumination Non-Illuminated
Operating Force 135gf
Features Yellow Cap
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1563483-320.01E11YEL
Ultra Librarian 3D Model Ultra Librarian 320.01E11YEL CAD Model

You May Also Be Interested in

ALPS Electric
TACT SWITCHTTM
Need more? Email Us
ECAD model for SKHHPJA010
Schurter Inc.
SWITCH TACTILE SPST-NO 0.05A 42V
Need more? Email Us
ECAD model for 1241.1606.23
ALPS Electric
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for SKHHPKA010
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL6100DF130QP
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
ECAD model for EVP-AF7B65
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL6215VF200RBT
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.2574
ECAD model for EVQ-Q2U03W
NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JF15SP1G
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL6215VF200GET

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention