EN
  • EN
  • DE

FSAV331QSC

Part No FSAV331QSC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Dual 4:1 Wide Bandwidth Video Switch | IC VIDEO SWITCH DUAL 4X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4.75V ~ 5.25V
-3db Bandwidth 300MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number FSAV331
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1175861-FSAV331QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAV331QSC CAD Model

Description

ON Semiconductor FSAV331QSC High-Speed Analog Switch

The ON Semiconductor FSAV331QSC is a high-performance, single-pole, triple-throw (SP3T) analog switch designed for the precise and rapid switching of analog signals. This switch is an ideal component for applications that require high-speed operation and low power consumption, such as signal routing in audio, video, and data communication systems.

Constructed with advanced silicon-gate CMOS technology, the FSAV331QSC offers high bandwidth and low on-resistance, ensuring minimal signal distortion and attenuation. This makes it an excellent choice for preserving signal integrity in critical paths. The switch operates over a broad voltage range from 1.65V to 4.3V, which enables compatibility with a variety of logic levels and offers design flexibility for mixed-voltage systems.

Key features of the FSAV331QSC include:

  • Low On-Resistance: Typically around 5 ohms, this switch provides excellent signal fidelity with minimal insertion loss.
  • High Bandwidth: With a bandwidth greater than 300 MHz, it is capable of handling high-speed signals without significant degradation.
  • Single Supply Operation: The ability to operate from a single supply voltage simplifies power management in system designs.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that no two switch paths are connected simultaneously.
  • ESD Tolerance: The device is characterized for ESD protection, ensuring robustness in environments prone to electrostatic discharges.

The FSAV331QSC is available in a compact SC-70-6 package, which helps in minimizing board space and is suitable for portable and space-constrained applications. Additionally, the switch's low power consumption makes it an excellent choice for battery-operated devices where power efficiency is critical.

ON Semiconductor's commitment to quality and reliability is reflected in the FSAV331QSC switch, making it a reliable choice for designers looking to incorporate a high-speed analog switch into their electronic designs. Whether you're working on audio signal routing, video signal processing, or high-speed data communications, the FSAV331QSC is designed to deliver performance and durability in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess