EN
  • EN
  • DE

FSA8048UMX

Part No FSA8048UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN10
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753281-FSA8048UMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSA8048UMX CAD Model

Description

ON Semiconductor FSA8048UMX Audio Jack Detection and Configuration Switch

The ON Semiconductor FSA8048UMX is a sophisticated, high-performance audio jack detection and configuration switch designed to streamline the audio experience in a wide range of consumer electronics. This compact, integrated circuit is engineered to automatically detect the presence of an audio plug and configure the system accordingly, making it an ideal solution for smartphones, tablets, laptops, and other portable devices where space is at a premium and user experience is paramount.

Key Features:

  • Intelligent Detection: The FSA8048UMX features smart detection capabilities that can discern between different types of audio plugs (such as headphones or microphones) and automatically switch the audio signal path without user intervention.
  • Multi-Function Support: It supports various audio functions, including microphone biasing, send/end button detection, and volume control, providing a seamless interface between the audio jack and the device's processor.
  • Low On-Resistance: The switch offers low on-resistance (RON) for the audio paths, ensuring minimal signal distortion and high-quality audio performance.
  • Space-Saving Design: The FSA8048UMX comes in an ultra-miniature package, making it perfect for applications where board space is at a premium.
  • Power Efficiency: With its low power consumption, the device helps to extend battery life in portable applications, which is critical for on-the-go users.

Applications:

The versatility and advanced features of the FSA8048UMX make it suitable for a diverse set of applications, including:

  • Smartphones and Mobile Handsets
  • Tablets and Portable Computing Devices
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Other Devices Requiring Audio Jack Detection and Configuration

Technical Specifications:

  • Package: Ultra-small UMLP (Ultra Micro Lead Package)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 1.7V to 3.6V
  • Integrated ESD Protection

In conclusion, the FSA8048UMX from ON Semiconductor offers a high degree of integration, performance, and convenience for audio jack detection and configuration, making it a go-to choice for designers looking to enhance the audio capabilities of their compact electronic devices.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4821 $59.5704
57+ $2.0374 $116.1318
88+ $1.9739 $173.7032
121+ $1.9092 $231.0132
157+ $1.8457 $289.7749
210+ $1.6551 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess