EN
  • EN
  • DE

FSA3051TMX

Part No FSA3051TMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 10 OHM 6TMLP / High Performance SPDT Analog Switch with Over-Voltage Tolerance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Single Supply Voltage (V+) 1.6V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 34ns, 23ns (Typ)
-3db Bandwidth 1GHz
Channel Capacitance (CS(off), CD(off)) 3.3pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -23dB at 240MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-XFDFN
Supplier Device Package 6-TMLP (1X1)
Mounting Style Surface Mount
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801370-FSA3051TMX
Ultra Librarian 3D Model Ultra Librarian FSA3051TMX CAD Model

Description

ON Semiconductor FSA3051TMX - High-Performance Analog Switch

The FSA3051TMX from ON Semiconductor is a versatile and high-performance analog switch designed to meet the requirements of a variety of applications. This particular model is part of ON Semiconductor's extensive range of switch ICs, which are known for their reliability and efficiency.

The FSA3051TMX is a single-pole, double-throw (SPDT) switch that offers a low on-resistance (Ron) ensuring minimal signal distortion and power loss. This characteristic makes it an excellent choice for signal routing in audio, video, and other high-frequency applications. The device operates over a broad voltage range, which allows it to seamlessly integrate into various circuit designs.

With its compact footprint, the FSA3051TMX is housed in a space-saving micro packaging, making it an ideal switch for portable and space-constrained applications. Its low power consumption is particularly beneficial for battery-operated devices, where power efficiency is critical.

One of the key features of the FSA3051TMX is its break-before-make switching action, which prevents signal overlap during channel transitions. This is essential for applications where signal integrity is paramount. Additionally, the switch is designed to support bidirectional operation, allowing signals to flow in both directions through the switch, which adds to its flexibility.

The FSA3051TMX also includes built-in electrostatic discharge (ESD) protection circuitry, which safeguards the device against the damaging effects of ESD events. This feature is particularly important for products that are frequently handled or plugged and unplugged, as it ensures a longer operational lifespan.

ON Semiconductor's commitment to quality is evident in the FSA3051TMX, which is manufactured using industry-leading processes that guarantee performance and durability. The device is suitable for a wide range of applications, including but not limited to, mobile phones, PDAs, portable media players, and other electronic devices where high-quality signal switching is required.

Overall, the FSA3051TMX stands out as a high-quality, dependable component that can significantly enhance the performance of electronic systems, making it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6911 $51.8325
180+ $0.5671 $102.0780
275+ $0.5493 $151.0575
380+ $0.5316 $202.0080
490+ $0.5139 $251.8110
655+ $0.4607 $301.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess