EN
  • EN
  • DE

FR230

Part No FR230
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753273-FR230
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FR230 CAD Model

Description

The FR230 from ON Semiconductor stands as a robust and efficient fast recovery rectifier designed to cater to a wide array of applications requiring quick switching and low power loss. This diode is a fundamental component for modern electronics, offering a combination of high performance and reliability that engineers and designers have come to expect from ON Semiconductor, a leader in the semiconductor industry.

Key Features

  • Fast Switching Speed: The FR230 is engineered for rapid switching, minimizing the transition time from conducting to non-conducting states, which is critical for efficiency in power conversion applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures that power loss is kept to a minimum during the conduction phase, enhancing overall system efficiency.
  • High Current Capability: This device is capable of handling a substantial current load, making it suitable for high-power applications.
  • High Reliability: Built to ON Semiconductor's stringent quality standards, the FR230 is designed for long-term reliability even under demanding conditions.
  • Reverse Voltage Protection: The rectifier provides excellent protection against reverse voltage, which is essential for safeguarding sensitive electronic components.

Applications

The versatility of the FR230 fast recovery rectifier allows it to be used in a diverse set of applications, including:

  • Power supply management
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Peak Repetitive Reverse Voltage (V<sub>RRM) 200 V Average Rectified Forward Current (I<sub>o) 2 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 50 A Operating Junction Temperature Range (T<sub>J) -55°C to +150°C Recovery Time (t<sub>rr) 150 ns

With its outstanding performance and durability, the FR230 from ON Semiconductor is a reliable choice for designers seeking a fast recovery rectifier that does not compromise on efficiency or reliability.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess