EN
  • EN
  • DE

FQD2P25TF

Part No FQD2P25TF
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 753264-FQD2P25TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQD2P25TF CAD Model

Description

The ON Semiconductor FQD2P25TF is a high-performance, P-Channel QFET® MOSFET designed to deliver efficient power management and control in a wide range of applications. This device offers a -250V drain-source voltage (Vdss) and a -2.5A continuous drain current (Id) at 25°C, making it suitable for various power switching tasks that require a robust and reliable P-Channel MOSFET.

Key Features

  • -250V Vdss: The high drain-source voltage rating provides excellent voltage handling capabilities for applications that encounter high voltage spikes or surges.
  • -2.5A Id: A continuous drain current rating of -2.5A allows the FQD2P25TF to handle significant power for its size, suitable for both high-efficiency and space-constrained designs.
  • RDS(on) = 1.25Ω: The low on-state resistance minimizes conduction losses, improving overall efficiency and thermal performance.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at higher frequencies with reduced switching losses.
  • Thermally Enhanced Package: The device comes in a TO-252 (DPAK) package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).
  • RoHS Compliant: Compliance with RoHS standards ensures that the FQD2P25TF is environmentally friendly and suitable for use in green products.

Applications

The versatility of the FQD2P25TF MOSFET makes it an ideal choice for a variety of applications where P-Channel devices are preferred for their easier high-side switching. Some common uses include:

  • Power supply converters
  • Motor control circuits
  • Lighting systems
  • Load/relay drivers
  • Battery management systems

Conclusion

With its robust voltage handling, high current capacity, low on-state resistance, and high-speed switching capability, the ON Semiconductor FQD2P25TF MOSFET is a reliable and efficient solution for designers looking to improve power management in their electronic designs. The environmentally friendly aspect and thermal efficiency of the device further enhance its appeal across various industries and applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess