EN
  • EN
  • DE

FPF2495BUCX

Part No FPF2495BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR LOAD SWITCH 1:1 9WLCSP  /  Power Switch/Driver 1:1 P-Channel 2.8A 9-WLCSP (1.22x1.22)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series IntelliMAX™
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Voltage - Load 28V
Supply Voltage - Operating 2.5V ~ 5.5V
Current - Output (Max) 2.8A
Rds On (Typ) 75mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 9-WLCSP (1.22x1.22)
Package / Case 9-UFBGA, WLCSP
Base Product Number FPF2495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-FPF2495BUCXTR
Standard Package 3,000
Win Source Part Number 1108666-FPF2495BUCX
Ultra Librarian 3D Model Ultra Librarian FPF2495BUCX CAD Model

Description

The ON Semiconductor FPF2495BUCX is a sophisticated load management switch designed to cater to the power requirements of various electronic devices. This high-performance component is engineered to provide efficient power distribution while safeguarding the system against a multitude of electrical hazards.

Key Features

  • Adjustable Current Limit: The FPF2495BUCX features an adjustable current limit function that allows for precise control over the amount of current supplied to the load, ensuring compatibility with a wide range of devices and applications.
  • Auto-Retry or Latch-Off: In the event of a fault condition, the device can be configured to either attempt to automatically recover (auto-retry) or to latch-off, providing flexibility in handling system errors.
  • Over-Temperature Protection: The built-in over-temperature protection mechanism safeguards the system by shutting down the switch if the internal temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): This feature prevents the switch from operating at dangerously low voltage levels, which could otherwise harm the device or affect its performance.
  • Over-Voltage Protection: The FPF2495BUCX is equipped with over-voltage protection to prevent damage caused by voltage spikes and surges.
  • Reverse Current Blocking: This critical feature prevents current from flowing backward through the switch, which is essential for battery-powered applications.

Applications

The FPF2495BUCX is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablet PCs
  • Wearable technology
  • GPS and navigation systems
  • Industrial and medical equipment

Product Specifications

With a wide input voltage range and a compact package design, the FPF2495BUCX is an ideal solution for systems that require reliable power management. The device's small footprint makes it especially suitable for space-constrained applications. Its robust design ensures it can withstand the rigors of daily use, making it a trustworthy component for any power-sensitive design.

In summary, the ON Semiconductor FPF2495BUCX load management switch is a versatile and reliable component that offers advanced protection features, making it an essential part of any power management solution.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,960 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess