EN
  • EN
  • DE

FODM8801BR2V

Part No FODM8801BR2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 4-MINI-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 50 Weeks
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Manufacturer ON Semiconductor
Series OptoHit™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-Mini-Flat
Family Name FODM8801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM8801BR2VDKR, FODM8801BR2VCT, FODM8801BR2VTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919240-FODM8801BR2V
Ultra Librarian 3D Model Ultra Librarian FODM8801BR2V CAD Model

Description

Introducing the FODM8801BR2V Optocoupler from ON Semiconductor

The FODM8801BR2V is a high-performance, robust optocoupler product from ON Semiconductor, designed to provide efficient electrical isolation between input and output with a high current transfer ratio (CTR). This device is an essential component for applications requiring reliable signal isolation while maintaining signal integrity, particularly in industrial and telecommunications settings.

Key Features

  • High Isolation Voltage: The FODM8801BR2V offers an impressive isolation voltage of 3750Vrms, ensuring that the input and output circuits are kept safely apart, thus protecting against high voltage spikes and surges.
  • Current Transfer Ratio (CTR): With a CTR range that ensures high efficiency in signal transfer, this optocoupler is optimized for low input current applications, making it highly versatile for various digital interfacing needs.
  • Wide Operating Temperature Range: It is designed to operate within a temperature range of -55°C to +110°C, which makes it suitable for harsh environmental conditions and ensures reliable performance across a broad spectrum of temperatures.
  • Lead-Free and RoHS Compliant: Aligning with current environmental standards, the FODM8801BR2V is lead-free and fully RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.
  • Compact SOP-4 Package: The device comes in a small-outline package, making it ideal for space-constrained applications while also offering ease of integration into existing designs.

Applications

The FODM8801BR2V is well-suited for a variety of applications, including but not limited to:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital logic ground isolation
  • Industrial controls
  • Signal transmission between systems of different potentials and impedances

With its combination of high isolation, efficiency, and reliability, the FODM8801BR2V from ON Semiconductor is a top choice for designers and engineers looking to enhance their systems' safety and performance. Its adherence to environmental standards and its ability to withstand extreme conditions make it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9386 $61.0090
150+ $0.7702 $115.5300
235+ $0.7461 $175.3335
320+ $0.7220 $231.0400
415+ $0.6980 $289.6700
555+ $0.6258 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess