EN
  • EN
  • DE

FODM3063

Part No FODM3063
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 4-Pin Full Pitch Mini-Flat Package Zero-Cross Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 3750Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 600V/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA
Voltage - Forward (Vf) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals cUL, UL
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175045-FODM3063
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FODM3063 CAD Model

Description

The FODM3063 from ON Semiconductor is a high-performance optocoupler that integrates a GaAs infrared emitting diode and a high-speed integrated photodetector. This combination allows the FODM3063 to provide electrical isolation between its input and output with a high degree of precision and stability. Designed for applications requiring high voltage insulation, fast switching, and low power consumption, the FODM3063 is an ideal solution for a wide range of industrial, commercial, and consumer products.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 3750Vrms, providing protection for sensitive circuits against high voltage spikes and surges.
  • High-Speed Switching: With a typical propagation delay time of only 5μs, the FODM3063 is suitable for high-speed signal transmission applications.
  • Low Input Current: The LED can be driven by a low input current, making it compatible with most microcontrollers and digital logic levels without additional buffering.
  • High Data Rate: It supports a data rate of 1 Mbps, making it suitable for digital data communications.
  • Temperature Performance: The device operates over a wide temperature range of -40°C to +100°C, ensuring reliability in extreme conditions.
  • TTL Compatible: The output of the optocoupler can directly interface with TTL logic levels, facilitating easy integration into existing designs.
  • Regulatory Approvals: It meets UL, CSA, and IEC safety standards, ensuring compliance with international safety requirements.

Applications

The FODM3063 is versatile and can be used in various applications where signal integrity and isolation are crucial. Typical applications include power supply regulation, digital logic ground isolation, and signal transmission between different voltage domains. Its robust design also makes it suitable for industrial automation systems, PLCs, and A/D converters, where reliability and performance are essential.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4084 $56.3360
90+ $1.1557 $104.0130
135+ $1.1195 $151.1325
185+ $1.0834 $200.4290
240+ $1.0473 $251.3520
320+ $0.9390 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess